Altech Corp. AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D25DL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D25DL - Altech Corp.
Flemington, NJ, USA
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers
1D25DL
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D25DL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D25DL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D25DL
Circuit Breakers 1D25DL
1D25DL, 25A, CIRCUIT BREAKER

1D25DL, 25A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1D25DL 1D25DL
Product Name AC Single Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers
Rated DC Voltage 125 to 250 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 25256305 - Radwell International
Specs
Rated Current 30 amps
Number of Poles 1
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU12L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers