Altech Corp. AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D40DL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. 1D40DL is an AC Single Pole D-Trip Miniature Molded Case Circuit Breaker designed for thermal magnetic operation. It is suitable for DIN rail mounting and has a compact width of 17.5mm. This circuit breaker operates at a voltage rating of 240V AC and has a current rating of 40A. It features a short circuit interrupting capacity of 10kA, making it suitable for various applications including low inrush motors and lighting circuits. The device is rated for an ambient temperature of 40°C and can withstand mechanical shocks of up to 25g. It is compliant with UL489 and IEC 60947-2 standards, ensuring reliability and safety in electrical installations.

Datasheet Summary
Powered by GS/AI

The Altech Corp. 1D40DL is an AC Single Pole D-Trip Miniature Molded Case Circuit Breaker designed for thermal magnetic operation. It is suitable for DIN rail mounting and has a compact width of 17.5mm. This circuit breaker operates at a voltage rating of 240V AC and has a current rating of 40A. It features a short circuit interrupting capacity of 10kA, making it suitable for various applications including low inrush motors and lighting circuits. The device is rated for an ambient temperature of 40°C and can withstand mechanical shocks of up to 25g. It is compliant with UL489 and IEC 60947-2 standards, ensuring reliability and safety in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D40DL - Altech Corp.
Flemington, NJ, USA
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers
1D40DL
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D40DL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D40DL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D40DL
Circuit Breakers 1D40DL
1D40DL, 40A, CIRCUIT BREAKER

1D40DL, 40A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1D40DL 1D40DL
Product Name AC Single Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D03UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details