Altech Corp. AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C1UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1UL - Altech Corp.
Flemington, NJ, USA
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers
1C1UL
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C1UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C1UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C1UL
Circuit Breakers 1C1UL
1C1UL, 1A, CIRCUIT BREAKER

1C1UL, 1A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1504-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1504-ND
Circuit Breakers 1920-1504-ND
Circuit Breaker Thermal Magnetic 1A 277V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 1A 277V AC DC Lever DIN Rail

Buy Now Datasheet
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC - 70076470 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC
70076470
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC 70076470
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC

CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC

Supplier's Site
Molded Case Circuit Breaker - 26270835 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270835
Molded Case Circuit Breaker 26270835
1C1UL, 1A, CIRCUIT BREAKER, C CHAR, 1POLE, 277VAC UL489. FREE 2 YEAR RADWELL WARRANTY

1C1UL, 1A, CIRCUIT BREAKER, C CHAR, 1POLE, 277VAC UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C1UL 1C1UL 1920-1504-ND 70076470 26270835
Product Name AC Single Pole C-Trip Miniature Molded Case Circuit Breakers Circuit Breakers Circuit Breakers CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC Molded Case Circuit Breaker
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C5DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers