Altech Corp. Miniature Molded One Pole AC Case Circuit Breakers 1DU30L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Flemington, NJ, USA
Miniature Molded One Pole AC Case Circuit Breakers
1DU30L
Miniature Molded One Pole AC Case Circuit Breakers 1DU30L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1DU30L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1DU30L
Circuit Breakers & Accessories 1DU30L
1DU30L,30A MCB, DCHAR, 1POLE

1DU30L,30A MCB, DCHAR, 1POLE

Buy Now
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70075861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D
70075861
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D 70075861
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D

Supplier's Site
ALTH Miniature - 1DU30L - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1DU30L
ALTH Miniature 1DU30L
Circuit Breaker, 1-P, 30A/277VAC, D,

Circuit Breaker, 1-P, 30A/277VAC, D,

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1DU30L 1DU30L 70075861 1DU30L
Product Name Miniature Molded One Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D ALTH Miniature
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E125UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 12.5 amps
View Details
2 suppliers