Altech Corp. AL Series Enclosures 150-013

Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet
Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL Series Enclosures - 150-013 - Altech Corp.
Flemington, NJ, USA
AL Series Enclosures
150-013
AL Series Enclosures 150-013
Enclosure, Cast Aluminum, Dark Gray

Enclosure, Cast Aluminum, Dark Gray

Buy Now Datasheet
Enclosures, Boxes, & Cases - 150-013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
150-013
Enclosures, Boxes, & Cases 150-013
AL3616-9, Aluminum Enclosure

AL3616-9, Aluminum Enclosure

Buy Now
Enclosure; Cast Aluminum, Al Si 12; 14.17 in.; 6.30 in.; 3.54 in.; Gray - 70075196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Cast Aluminum, Al Si 12; 14.17 in.; 6.30 in.; 3.54 in.; Gray
70075196
Enclosure; Cast Aluminum, Al Si 12; 14.17 in.; 6.30 in.; 3.54 in.; Gray 70075196
Enclosure Cast Aluminum, Al Si 12, Temperature Range -40 to 100 °C, Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X Protection Stainless Steel Cover Screws Copper Plated Ground Screws

Enclosure Cast Aluminum, Al Si 12, Temperature Range -40 to 100 °C, Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.

  • Standard Color: Gray
  • IP 65; NEMA 4X Protection
  • Stainless Steel Cover Screws
  • Copper Plated Ground Screws
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 150-013 150-013 70075196
Product Name AL Series Enclosures Enclosures, Boxes, & Cases Enclosure; Cast Aluminum, Al Si 12; 14.17 in.; 6.30 in.; 3.54 in.; Gray
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 14.17 inch (360 mm) 14.17 inch (360 mm)
Width 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
TK Series Enclosures - 120-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
TG Series Enclosures - 200-403-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
3 suppliers