Altech Corp. TG Series Enclosures 100-913-01

Description
Enclosure, ABS, Gray, quick turn screws, smooth walls
Request a Quote Datasheet
Description
Enclosure, ABS, Gray, quick turn screws, smooth walls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 100-913-01 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
100-913-01
TG Series Enclosures 100-913-01
Enclosure, ABS, Gray, quick turn screws, smooth walls

Enclosure, ABS, Gray, quick turn screws, smooth walls

Buy Now Datasheet
Enclosures, Boxes, & Cases - 100-913-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
100-913-01
Enclosures, Boxes, & Cases 100-913-01
TGABS3023-11-o,302x2 32x110mm

TGABS3023-11-o,302x232x110mm

Buy Now
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;302x232x110mm;NEMA4X;IP67;QK TRN CVR Screws - 70074974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;302x232x110mm;NEMA4X;IP67;QK TRN CVR Screws
70074974
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;302x232x110mm;NEMA4X;IP67;QK TRN CVR Screws 70074974
This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments. 16 Sizes Available IP67 (NEMA TYPE 4X) ABS or Polycarbonate Gray or Tinted Transparent Covers Smooth Sidewalls Choice of Standard Stainless Steel Cover Screws or 1/4 Turn Quick Release Fastners Integral Cover Retainers Integral Mounting Studs in Base Recessed Cover for Label Inlays or Membrane Keypads Flame Resistant and Halogen Free

This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments.

  • 16 Sizes Available
  • IP67 (NEMA TYPE 4X)
  • ABS or Polycarbonate
  • Gray or Tinted Transparent Covers
  • Smooth Sidewalls
  • Choice of Standard Stainless Steel Cover Screws or 1/4 Turn Quick Release Fastners
  • Integral Cover Retainers
  • Integral Mounting Studs in Base
  • Recessed Cover for Label Inlays or Membrane Keypads
  • Flame Resistant and Halogen Free
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 100-913-01 100-913-01 70074974
Product Name TG Series Enclosures Enclosures, Boxes, & Cases Enclosure;Box-Lid;Panel Mnt;ABS;Gray;302x232x110mm;NEMA4X;IP67;QK TRN CVR Screws
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
Width 9.13 inch (232 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosures, Boxes, & Cases - 125-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
TK Series Enclosures - 106-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers