Altech Corp. TG Series Enclosures 100-412-91

Description
Enclosure, ABS, Gray, smooth walls
Request a Quote Datasheet
Description
Enclosure, ABS, Gray, smooth walls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 100-412-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
100-412-91
TG Series Enclosures 100-412-91
Enclosure, ABS, Gray, smooth walls

Enclosure, ABS, Gray, smooth walls

Buy Now Datasheet
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;252x162x90mm;NEMA4X;IP67;TG Series - 70074959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;252x162x90mm;NEMA4X;IP67;TG Series
70074959
Enclosure;Box-Lid;Panel Mnt;ABS;Gray;252x162x90mm;NEMA4X;IP67;TG Series 70074959
This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments. 16 Sizes Available IP67 (NEMA TYPE 4X) ABS or Polycarbonate Gray or Tinted Transparent Covers Smooth Sidewalls Choice of Standard Stainless Steel Cover Screws or 1/4 Turn Quick Release Fastners Integral Cover Retainers Integral Mounting Studs in Base Recessed Cover for Label Inlays or Membrane Keypads Flame Resistant and Halogen Free

This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments.

  • 16 Sizes Available
  • IP67 (NEMA TYPE 4X)
  • ABS or Polycarbonate
  • Gray or Tinted Transparent Covers
  • Smooth Sidewalls
  • Choice of Standard Stainless Steel Cover Screws or 1/4 Turn Quick Release Fastners
  • Integral Cover Retainers
  • Integral Mounting Studs in Base
  • Recessed Cover for Label Inlays or Membrane Keypads
  • Flame Resistant and Halogen Free
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 100-412-91 70074959
Product Name TG Series Enclosures Enclosure;Box-Lid;Panel Mnt;ABS;Gray;252x162x90mm;NEMA4X;IP67;TG Series
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
TK Series Enclosures - 111-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
TK Series Enclosures - 111-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
TK Series Enclosures - 104-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers