Altech Corp. Proximity Sensors 08400830263

Description
Ultrasonic Sensor KURT500-M18KB93-ANU- V2
Request a Quote
Description
Ultrasonic Sensor KURT500-M18KB93-ANU- V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08400830263 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08400830263
Proximity Sensors 08400830263
Ultrasonic Sensor KURT500-M18KB93-ANU- V2

Ultrasonic Sensor KURT500-M18KB93-ANU-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08400830263
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1210EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Limit Style Inductive Proximity Sensors - 9863-5833 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details