High-temperature confocal chromatic sensor for environments up to 200 °C and vacuum applications up to UHV, designed for precise distance and thickness measurements with a measuring range of 2 mm, static resolution under 10 nm, dynamic displacement resolution under 90 nm, linearity of ±0.4 µm, and a light spot diameter of 19 µm. The sensor has a stainless steel housing, operates from +5 °C to +200 °C, and is mounted via four M2x0.4 mounting holes. It connects via a pluggable optical fiber with FC socket and meets DIN EN 60529 IP40 for vacuum compatibility.
High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFS2407-2HT/VAC |
| Product Name | High temperature confocal sensor for environments up to 200 C |
| Body Shape | Rectangular |
| Operation Distance | 0.5709 to 0.6496 inch (14.5 to 16.5 mm) |
| Operating Temperature | 41 to 392 F (5 to 200 C) |
| Optical Technology Type | Convergent |