Alluxa, Inc. 810-1 OD4 Ultra Narrow Bandpass Filter 7781

Description
Ultra-narrowband optical interference filter with a 810 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 Avg out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 90% at 810 nm. This ultra-narrowband filter is coated on a 1.98 mm thick S-BSL7 substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 810 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 Avg out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 90% at 810 nm. This ultra-narrowband filter is coated on a 1.98 mm thick S-BSL7 substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
810-1 OD4 Ultra Narrow Bandpass Filter - 7781 - Alluxa, Inc.
Santa Rosa, CA, United States
810-1 OD4 Ultra Narrow Bandpass Filter
7781
810-1 OD4 Ultra Narrow Bandpass Filter 7781
Ultra-narrowband optical interference filter with a 810 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 Avg out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 90% at 810 nm. This ultra-narrowband filter is coated on a 1.98 mm thick S-BSL7 substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 810 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 Avg out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 90% at 810 nm. This ultra-narrowband filter is coated on a 1.98 mm thick S-BSL7 substrate with a 25 mm (+0/-0.1 mm) diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7781
Product Name 810-1 OD4 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

485.8-0.44 OD6 Ultra Narrow Bandpass Filter - 7541 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
483.5-25 OD6 ULTRA Bandpass Filter - 7217 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
912-1.5 OD4 Ultra Narrow Bandpass Filter - 7020 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.9-0.4 OD5 Ultra Narrow Bandpass Filter - 7545 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details