Alluxa, Inc. 1645.05-1 OD5 Ultra Narrow Bandpass Filter 7303

Description
Ultra-narrowband optical interference filter with a 1645.05 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 500 nm to 1850 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1645.05 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1645.05 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 500 nm to 1850 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1645.05 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1645.05-1 OD5 Ultra Narrow Bandpass Filter - 7303 - Alluxa, Inc.
Santa Rosa, CA, United States
1645.05-1 OD5 Ultra Narrow Bandpass Filter
7303
1645.05-1 OD5 Ultra Narrow Bandpass Filter 7303
Ultra-narrowband optical interference filter with a 1645.05 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 500 nm to 1850 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1645.05 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1645.05 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 500 nm to 1850 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1645.05 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7303
Product Name 1645.05-1 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

800-25 OD4 Bandpass Filter - 7466 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
465-2 OD4 Ultra Narrow Bandpass Filter - 7247 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
492-10 OD4 Bandpass Filter - 7401 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.15-1 OD8 Ultra Narrow Bandpass Filter - 7684 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details