Alluxa, Inc. 544-33 OD6 Bandpass Filter 7165

Description
Bandpass filter with a 544 nm (± 3.0 nm) center wavelength (CWL), a 33 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 380 nm to 770 nm. This bandpass filter has steep edges and greater than 93% average transmission from 530 nm to 558 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 544 nm (± 3.0 nm) center wavelength (CWL), a 33 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 380 nm to 770 nm. This bandpass filter has steep edges and greater than 93% average transmission from 530 nm to 558 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
544-33 OD6 Bandpass Filter - 7165 - Alluxa, Inc.
Santa Rosa, CA, United States
544-33 OD6 Bandpass Filter
7165
544-33 OD6 Bandpass Filter 7165
Bandpass filter with a 544 nm (± 3.0 nm) center wavelength (CWL), a 33 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 380 nm to 770 nm. This bandpass filter has steep edges and greater than 93% average transmission from 530 nm to 558 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 544 nm (± 3.0 nm) center wavelength (CWL), a 33 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 380 nm to 770 nm. This bandpass filter has steep edges and greater than 93% average transmission from 530 nm to 558 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7165
Product Name 544-33 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

666.5-1 OD5 Ultra Narrow Bandpass Filter - 7563 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
431-30_509.5-16_592-30_681-38 OD6 ULTRA Quad-Bandpass Filter - 7195 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1018-45 OD4 Bandpass Filter - 7780 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details