Alluxa, Inc. 392.55-0.37 OD6 Ultra Narrow Bandpass Filter 7242

Description
Ultra-narrowband optical interference filter with a 392.55 nm center wavelength (CWL), a 0.37 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 80% at 392.55 nm. This ultra-narrowband filter is coated on a 3 mm thick N-BK7 substrate and mounted in a 32 mm (± 0.1 mm) diameter, 7 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 392.55 nm center wavelength (CWL), a 0.37 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 80% at 392.55 nm. This ultra-narrowband filter is coated on a 3 mm thick N-BK7 substrate and mounted in a 32 mm (± 0.1 mm) diameter, 7 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
392.55-0.37 OD6 Ultra Narrow Bandpass Filter - 7242 - Alluxa, Inc.
Santa Rosa, CA, United States
392.55-0.37 OD6 Ultra Narrow Bandpass Filter
7242
392.55-0.37 OD6 Ultra Narrow Bandpass Filter 7242
Ultra-narrowband optical interference filter with a 392.55 nm center wavelength (CWL), a 0.37 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 80% at 392.55 nm. This ultra-narrowband filter is coated on a 3 mm thick N-BK7 substrate and mounted in a 32 mm (± 0.1 mm) diameter, 7 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 392.55 nm center wavelength (CWL), a 0.37 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 80% at 392.55 nm. This ultra-narrowband filter is coated on a 3 mm thick N-BK7 substrate and mounted in a 32 mm (± 0.1 mm) diameter, 7 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7242
Product Name 392.55-0.37 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

488-2 OD4 Ultra Narrow Bandpass Filter - 7250 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
532.2-0.3 OD6 Ultra Narrow Bandpass Filter - 7041 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
475-27_544-15_632-64 OD6 ULTRA Tri-Bandpass Filter - 7191 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
395.1-1.3 OD5 Ultra Narrow Bandpass Filter - 7243 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 32 mm (1.26 inch)
View Details