Alluxa, Inc. 534-23 OD6 ULTRA Bandpass Filter 7182

Description
ULTRA Series bandpass filter with a 534 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 250 nm to 930 nm (with additional blocking to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 525 nm to 543 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 534 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 250 nm to 930 nm (with additional blocking to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 525 nm to 543 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
534-23 OD6 ULTRA Bandpass Filter - 7182 - Alluxa, Inc.
Santa Rosa, CA, United States
534-23 OD6 ULTRA Bandpass Filter
7182
534-23 OD6 ULTRA Bandpass Filter 7182
ULTRA Series bandpass filter with a 534 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 250 nm to 930 nm (with additional blocking to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 525 nm to 543 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 534 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 250 nm to 930 nm (with additional blocking to 1100 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 525 nm to 543 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7182
Product Name 534-23 OD6 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

532.21-0.25 OD6 Ultra Narrow Bandpass Filter - 7254 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details
1645.3-1 OD5 Ultra Narrow Bandpass Filter - 7540 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.0-0.25 OD6 Ultra Narrow Bandpass Filter - 7690 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details