Alluxa, Inc. 656.8-1 OD4 Ultra Narrow Bandpass Filter 7714

Description
Ultra-narrowband optical interference filter with a 656.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 656.8 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 656.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 656.8 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
656.8-1 OD4 Ultra Narrow Bandpass Filter - 7714 - Alluxa, Inc.
Santa Rosa, CA, United States
656.8-1 OD4 Ultra Narrow Bandpass Filter
7714
656.8-1 OD4 Ultra Narrow Bandpass Filter 7714
Ultra-narrowband optical interference filter with a 656.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 656.8 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 656.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 656.8 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 12.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7714
Product Name 656.8-1 OD4 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

534-23 OD6 ULTRA Bandpass Filter - 7182 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
589-10 OD4 Bandpass Filter - 7424 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
434-2 OD4 Ultra Narrow Bandpass Filter - 7345 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
666.1-1 OD5 Ultra Narrow Bandpass Filter - 7267 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details