Alluxa, Inc. 473-1.5 OD7 Ultra Narrow Bandpass Filter 7248

Description
Ultra-narrowband optical interference filter with a 473 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD7 blocking from 475 nm to 585 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 473 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 473 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD7 blocking from 475 nm to 585 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 473 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
473-1.5 OD7 Ultra Narrow Bandpass Filter - 7248 - Alluxa, Inc.
Santa Rosa, CA, United States
473-1.5 OD7 Ultra Narrow Bandpass Filter
7248
473-1.5 OD7 Ultra Narrow Bandpass Filter 7248
Ultra-narrowband optical interference filter with a 473 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD7 blocking from 475 nm to 585 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 473 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 473 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD7 blocking from 475 nm to 585 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 473 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7248
Product Name 473-1.5 OD7 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

801.5-50 OD6 ULTRA Bandpass Filter - 7150 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
524.89-1 OD3 Ultra Narrow Bandpass Filter - 7251 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
317.5-1.8 OD6 Ultra Narrow Bandpass Filter - 7030 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
747.5-12 OD6 ULTRA Bandpass Filter - 7207 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details