Alluxa, Inc. 337-1.5 OD6 Ultra Narrow Bandpass Filter 7021

Description
Ultra-narrowband optical interference filter with a 337 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 291 nm to 380 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 80% at 337 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 12.5 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 337 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 291 nm to 380 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 80% at 337 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 12.5 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
337-1.5 OD6 Ultra Narrow Bandpass Filter - 7021 - Alluxa, Inc.
Santa Rosa, CA, United States
337-1.5 OD6 Ultra Narrow Bandpass Filter
7021
337-1.5 OD6 Ultra Narrow Bandpass Filter 7021
Ultra-narrowband optical interference filter with a 337 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 291 nm to 380 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 80% at 337 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 12.5 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 337 nm center wavelength (CWL), a 1.5 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 291 nm to 380 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 80% at 337 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 12.5 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7021
Product Name 337-1.5 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1064.4-0.9 OD5 Ultra Narrow Bandpass Filter - 7709 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
484.3-0.6 OD5 Ultra Narrow Bandpass Filter - 7318 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 32 mm (1.26 inch)
View Details
465-2 OD4 Ultra Narrow Bandpass Filter - 7247 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details