Alluxa, Inc. Datasheets for Plate Beamsplitters
Plate beamsplitters are semi-mirrors, which reflect part of the incident energy (absorb a relatively small part) and transmit the rest. Some are neutral and some are spectrally selective.
Plate Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Dualband dichroic filter with 501 nm and 591 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 508 nm to 539 nm and 600... | |
| Longpass dichroic filter with a 409 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 415 nm to 850 nm, greater than 98% average reflectance from 325... | |
| Longpass dichroic filter with a 507.5 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 515 nm to 950 nm, greater than 98% average reflectance from 350... | |
| Longpass dichroic filter with a 520 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 528 nm to 730 nm, greater than 98% average reflectance from 475... | |
| Longpass dichroic filter with a 550 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 558 nm to 850 nm, greater than 98% average reflectance from 350... | |
| Longpass dichroic filter with a 597 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 605 nm to 1000 nm, greater than 98% average reflectance from 350... | |
| Longpass dichroic filter with a 604 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 612 nm to 950 nm, greater than 98% average reflectance from 350... | |
| Longpass dichroic filter with a 642 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 648 nm to 1000 nm, greater than 98% average reflectance from 350... | |
| ULTRA Series dualband dichroic filter with 402 nm and 502 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 409 nm to 451 nm... | |
| ULTRA Series dualband dichroic filter with 491 nm and 574 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 497 nm to 527 nm... | |
| ULTRA Series dualband dichroic filter with 498 nm (± 3.0 nm) and 653 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 505 nm... | |
| ULTRA Series dualband dichroic filter with 499 nm (± 3.0 nm) and 654 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm... | |
| ULTRA Series dualband dichroic filter with 504 nm (± 3.0 nm) and 605 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 509 nm... | |
| ULTRA Series dualband dichroic filter with 520 nm and 590 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 528 nm to 547 nm... | |
| ULTRA Series dualband dichroic filter with 558 nm (± 3.0 nm) and 658 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 564 nm... | |
| ULTRA Series longpass dichroic filter with a 454 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 460 nm to 520 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 494 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 500 nm to 600 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 500 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 505 nm to 850 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 505 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 510 nm to 850 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 517 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 522 nm to 850 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 537 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 545 nm to 1025 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 542 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 546 nm to 1025 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 559 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 565 nm to 850 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 560 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 568 nm to 640 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 581 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 586 nm to 700 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 589 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 594 nm to 1025 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 655 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 661 nm to 950 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 681 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 687 nm to 1000 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 695 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 705.5 nm to 850 nm, greater than 98% average reflectance... | |
| ULTRA Series longpass dichroic filter with a 766 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 774 nm to 840 nm, greater than 98% average reflectance... | |
| ULTRA Series pentaband dichroic filter with 411 nm (± 3.0 nm), 505 nm (± 3.0 nm), 582 nm (± 3.0 nm), 669 nm (± 4.0 nm), and 763 nm (± | |
| ULTRA Series quadband dichroic filter with 409 nm (± 3.0 nm), 496 nm (± 3.0 nm), 567 nm (± 3.0 nm), and 655 nm (± 4.0 nm) cut-on wavelengths, steep... | |
| ULTRA Series triband dichroic filter with 437 nm (± 3.0 nm), 514 nm (± 3.0 nm), and 603 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93%... | |
| ULTRA Series triband dichroic filter with 458 nm (± 3.0 nm), 532 nm (± 3.0 nm), and 597 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93%... |