Alluxa, Inc. 498_653 ULTRA Dualband Dichroic Beamsplitter 7119

Description
ULTRA Series dualband dichroic filter with 498 nm (± 3.0 nm) and 653 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 505 nm to 570 nm and 663 nm to 850 nm, and greater than 95% average reflectance from 350 nm to 491 nm and 600 nm to 643 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dualband dichroic filter with 498 nm (± 3.0 nm) and 653 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 505 nm to 570 nm and 663 nm to 850 nm, and greater than 95% average reflectance from 350 nm to 491 nm and 600 nm to 643 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
498_653 ULTRA Dualband Dichroic Beamsplitter - 7119 - Alluxa, Inc.
Santa Rosa, CA, United States
498_653 ULTRA Dualband Dichroic Beamsplitter
7119
498_653 ULTRA Dualband Dichroic Beamsplitter 7119
ULTRA Series dualband dichroic filter with 498 nm (± 3.0 nm) and 653 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 505 nm to 570 nm and 663 nm to 850 nm, and greater than 95% average reflectance from 350 nm to 491 nm and 600 nm to 643 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dualband dichroic filter with 498 nm (± 3.0 nm) and 653 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 505 nm to 570 nm and 663 nm to 850 nm, and greater than 95% average reflectance from 350 nm to 491 nm and 600 nm to 643 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7119
Product Name 498_653 ULTRA Dualband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

550 Longpass Dichroic Beamsplitter - 7211 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
504_605 ULTRA Dualband Dichroic Beamsplitter - 7178 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
409_496_567_655 ULTRA Quadband Dichroic Beamsplitter - 7196 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
499_654 ULTRA Dualband Dichroic Beamsplitter - 7143 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details