Alluxa, Inc. 411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter 7206

Description
ULTRA Series pentaband dichroic filter with 411 nm (± 3.0 nm), 505 nm (± 3.0 nm), 582 nm (± 3.0 nm), 669 nm (± 4.0 nm), and 763 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series pentaband dichroic filter with 411 nm (± 3.0 nm), 505 nm (± 3.0 nm), 582 nm (± 3.0 nm), 669 nm (± 4.0 nm), and 763 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter - 7206 - Alluxa, Inc.
Santa Rosa, CA, United States
411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter
7206
411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter 7206
ULTRA Series pentaband dichroic filter with 411 nm (± 3.0 nm), 505 nm (± 3.0 nm), 582 nm (± 3.0 nm), 669 nm (± 4.0 nm), and 763 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series pentaband dichroic filter with 411 nm (± 3.0 nm), 505 nm (± 3.0 nm), 582 nm (± 3.0 nm), 669 nm (± 4.0 nm), and 763 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance, and greater than 95% average reflectance. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7206
Product Name 411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

520 Longpass Dichroic Beamsplitter - 7166 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
597 Longpass Dichroic Beamsplitter - 7094 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
402_502 ULTRA Dualband Dichroic Beamsplitter - 7169 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
409 Longpass Dichroic Beamsplitter - 7161 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details