Alluxa, Inc. 491_574 ULTRA Dualband Dichroic Beamsplitter 7174

Description
ULTRA Series dualband dichroic filter with 491 nm and 574 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 497 nm to 527 nm and 582 nm to 700 nm, and greater than 95% average reflectance from 390 nm to 485 nm and 539 nm to 566 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dualband dichroic filter with 491 nm and 574 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 497 nm to 527 nm and 582 nm to 700 nm, and greater than 95% average reflectance from 390 nm to 485 nm and 539 nm to 566 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491_574 ULTRA Dualband Dichroic Beamsplitter - 7174 - Alluxa, Inc.
Santa Rosa, CA, United States
491_574 ULTRA Dualband Dichroic Beamsplitter
7174
491_574 ULTRA Dualband Dichroic Beamsplitter 7174
ULTRA Series dualband dichroic filter with 491 nm and 574 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 497 nm to 527 nm and 582 nm to 700 nm, and greater than 95% average reflectance from 390 nm to 485 nm and 539 nm to 566 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dualband dichroic filter with 491 nm and 574 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 497 nm to 527 nm and 582 nm to 700 nm, and greater than 95% average reflectance from 390 nm to 485 nm and 539 nm to 566 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7174
Product Name 491_574 ULTRA Dualband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

517 ULTRA Longpass Dichroic Beamsplitter - 7626 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
559 ULTRA Longpass Dichroic Beamsplitter - 7112 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
695 ULTRA Longpass Dichroic Beamsplitter - 7157 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details