Alluxa, Inc. 558_658 ULTRA Dualband Dichroic Beamsplitter 7181

Description
ULTRA Series dualband dichroic filter with 558 nm (± 3.0 nm) and 658 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 564 nm to 592 nm and 665 nm to 725 nm, and greater than 95% average reflectance from 470 nm to 547 nm and 615 nm to 646 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dualband dichroic filter with 558 nm (± 3.0 nm) and 658 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 564 nm to 592 nm and 665 nm to 725 nm, and greater than 95% average reflectance from 470 nm to 547 nm and 615 nm to 646 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
558_658 ULTRA Dualband Dichroic Beamsplitter - 7181 - Alluxa, Inc.
Santa Rosa, CA, United States
558_658 ULTRA Dualband Dichroic Beamsplitter
7181
558_658 ULTRA Dualband Dichroic Beamsplitter 7181
ULTRA Series dualband dichroic filter with 558 nm (± 3.0 nm) and 658 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 564 nm to 592 nm and 665 nm to 725 nm, and greater than 95% average reflectance from 470 nm to 547 nm and 615 nm to 646 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dualband dichroic filter with 558 nm (± 3.0 nm) and 658 nm (± 4.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 564 nm to 592 nm and 665 nm to 725 nm, and greater than 95% average reflectance from 470 nm to 547 nm and 615 nm to 646 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7181
Product Name 558_658 ULTRA Dualband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

589 ULTRA Longpass Dichroic Beamsplitter - 7757 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
550 Longpass Dichroic Beamsplitter - 7211 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
560 ULTRA Longpass Dichroic Beamsplitter - 7103 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
655 ULTRA Longpass Dichroic Beamsplitter - 7146 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details