MacuSpec HT 360 is a direct current acid copper plating solution designed for high-throughput through-hole metallization in multilayer printed circuit boards, capable of achieving uniform plating at current densities of 10 to 35 ASF in holes up to 12:1 aspect ratio without requiring pulse plating equipment. The deposit exhibits tensile strength exceeding 36,000 PSI and elongation greater than 15%, surpasses all IPC specifications for multilayer board production, and maintains consistent quality after 10 solder shocks at 288°C. It is fully analyzable by CVS and standard analytical tools, and serves as a drop-in replacement for pulse plating systems.
Product Overview
MacuSpec HT 360 is a state-of-the-art Direct Current (DC) acid copper plating process that offers greater throwing power at current densities up to 35 ASF in through holes with aspect ratios up to 12:1. The increased throwing power and higher current density provide greater throughput while minimizing excess surface copper, helping to extend the capabilities of DC plating.
Product Features
Superior Production Capacity
Unsurpassed production capacity for DC plating of multilayer boards with aspect ratios up to 12:1.
Excellent Plating Performance
MacuSpec HT 360 is capable of plating copper with exceptional brightness, ductility, and uniformity.
Exceptional Microdistribution
Excellent microdistribution at high current densities of up to 35 ASF.
Featured Applications
Mobile Devices
MacuSpec HT 360 provides enhanced thermal reliability, ensuring dependable mobile device performance.
Automotive
MacuSpec HT 360 deposits surpass all IPC specifications for through-hole metallization in multilayer board production for advanced automotive applications.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Plating Chemicals and Anodizing Chemicals |
| Product Number | MacuSpec ™ HT 360 |
| Product Name | High-Throw Direct Current Acid Copper Plating |
| Chemical / Composition | Copper Plating; Tin Plating |