ATROX 800HT2V-P1 is a thermosetting conductive die attach material designed for high-power semiconductor packages, offering thermal conductivity exceeding 130 W/mK and volume resistivity below 0.00001 Ohm-cm. It cures at 200 °C for 120 minutes after a 30-minute soak at 150 °C, achieving a die shear strength of 13 to 14 kgF on metallized dies. The material exhibits a CTE of 36 ppm below Tg and 121 ppm above Tg, with a glass transition temperature of 41 °C and a modulus of 8.0 GPa at 25 °C. It is applied via time-pressure pump systems and supports die sizes up to 10 mm² without specialist consultation. The uncured material has a viscosity of approximately 45,000 cps at 25 °C and a shelf life of six months at -40 °C.
Product Overview
ATROX® 800HT2V-P1: Variant of 800HT2VX optimized for specific dispense and flow characteristics in automated die attach systems.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | ATROX ® 800HT2V-P1 |
| Product Name | Advanced Hybrid Sintering Die Attach Solutions |
| Cure / Technology | Thermoset |