Data Device Corporation (DDC) Eight Channel Resolveer / Synchro-To-Digital PMC Card (MFB) SB-36410Ix

Description
Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to- digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps reduce design-in time and cost with its many programmable features-including programmable inputs of 2 V direct and 11.8V/90 V synchro or resolver type, and programmable bandwidth for 15/45 Hz or 100/300 Hz. The SB-36410IX contains synthesized reference to protect against input-to-reference phase shift differences up to 45â°. Built-in test, velocity outputs, and available temperature ranges of -40â°C to +85â°C make this card an exceptional value. APPLICATION This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based systems for use with resolver inputs. Typical applications include motor, machine tool, antenna, robotics, and process control.
Description
Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to- digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps reduce design-in time and cost with its many programmable features-including programmable inputs of 2 V direct and 11.8V/90 V synchro or resolver type, and programmable bandwidth for 15/45 Hz or 100/300 Hz. The SB-36410IX contains synthesized reference to protect against input-to-reference phase shift differences up to 45â°. Built-in test, velocity outputs, and available temperature ranges of -40â°C to +85â°C make this card an exceptional value. APPLICATION This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based systems for use with resolver inputs. Typical applications include motor, machine tool, antenna, robotics, and process control.

Suppliers

Company
Product
Description
Supplier Links
Eight Channel Resolveer / Synchro-To-Digital PMC Card (MFB) - SB-36410Ix - Data Device Corporation (DDC)
Bohemia, NY, USA
Eight Channel Resolveer / Synchro-To-Digital PMC Card (MFB)
SB-36410Ix
Eight Channel Resolveer / Synchro-To-Digital PMC Card (MFB) SB-36410Ix
Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to- digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps reduce design-in time and cost with its many programmable features-including programmable inputs of 2 V direct and 11.8V/90 V synchro or resolver type, and programmable bandwidth for 15/45 Hz or 100/300 Hz. The SB-36410IX contains synthesized reference to protect against input-to-reference phase shift differences up to 45â°. Built-in test, velocity outputs, and available temperature ranges of -40â°C to +85â°C make this card an exceptional value. APPLICATION This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based systems for use with resolver inputs. Typical applications include motor, machine tool, antenna, robotics, and process control.

Description:

The SB-36410IX card provides a complete PMC solution for resolver/synchro-to-digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps reduce design-in time and cost with its many programmable features-including programmable inputs of 2 V direct and 11.8V/90 V synchro or resolver type, and programmable bandwidth for 15/45 Hz or 100/300 Hz.

The SB-36410IX contains synthesized reference to protect against input-to-reference phase shift differences up to 45°. Built-in test, velocity outputs, and available temperature ranges of -40°C to +85°C make this card an exceptional value.

APPLICATION

This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based systems for use with resolver inputs. Typical applications include motor, machine tool, antenna, robotics, and process control.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category PMC and XMC Modules
Product Number SB-36410Ix
Product Name Eight Channel Resolveer / Synchro-To-Digital PMC Card (MFB)
Technology PMC
Unlock Full Specs
to access all available technical data

Similar Products

MIL-STD-1553 Eight-Channel PMC Board - BRD1553PMC-STD-8 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 8
Technology PMC
View Details
Multi-Channel MIL-STD-1553 XMC Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Number of Channels 16
Technology XMC
Interface / Adapter IRIG-106 Chapter 10 MIL-STD-1553 Bus Monitor
View Details