PCI-X 64-bit @ 133 MHz Connectivity
Single Width PMC
PCI-X 64-bit @ 133 MHz Connectivity
E4690 Embedded GPU @ up to 600 MHz
Dual Independent Graphics Heads
512MBGDDR3SDRAM@upto
700MHz with 128-bit interface
Output Channels
Three Digital Outputs Configurable as: - Single-LinkorDual-Li
nkDVI - HDMI - DisplayPort(DP)Outpu
ts
One SMPTE 259M/344M/292M (HD/SD) SDI Output
One RGBHV Output
One RGBHV/Composite/S-Vi
deo/RGB/YPbPr Output Supporting RS-170A/NTSC/PAL
Input Channels
One STANAG 3350 Input Channel Supporting Classes A/B/C
Up to Eight Composite Video Inputs Supporting RS-170A/NTSC/PAL
Two SMPTE 259M/344M/292M SDI Inputs
One DVI Input
Video Capture and Video Overlay Support
Video I/O Routed to PMC Front Panel and P4 I/O Connectors
Features
Full 2D/3D processing capabilities
OpenGL 3.x, OpenGL ES 2.0 processing
DirectX 10.1
UVD (Unified Video Decoder) supporting H.264, VC-1, MPEG-2 decoding
Audio decoding (for HDMI)
BIOS Flash memory
Software Support
Windows 7/XP
Linux
VxWorks
INTEGRITY
Conduction and Air-Cooled Versions
Vibration and Shock Resistant
PCI-X 64-bit @ 133 MHz Connectivity
- Single Width PMC
- PCI-X 64-bit @ 133 MHz Connectivity
- E4690 Embedded GPU @ up to 600 MHz
- Dual Independent Graphics Heads
- 512MBGDDR3SDRAM@upto700MHz with 128-bit interface
- Output Channels
- Three Digital Outputs Configurable as: - Single-LinkorDual-LinkDVI - HDMI - DisplayPort(DP)Outputs
- One SMPTE 259M/344M/292M (HD/SD) SDI Output
- One RGBHV Output
- One RGBHV/Composite/S-Video/RGB/YPbPr Output Supporting RS-170A/NTSC/PAL
- Input Channels
- One STANAG 3350 Input Channel Supporting Classes A/B/C
- Up to Eight Composite Video Inputs Supporting RS-170A/NTSC/PAL
- Two SMPTE 259M/344M/292M SDI Inputs
- One DVI Input
- Video Capture and Video Overlay Support
- Video I/O Routed to PMC Front Panel and P4 I/O Connectors
- Features
- Full 2D/3D processing capabilities
- OpenGL 3.x, OpenGL ES 2.0 processing
- DirectX 10.1
- UVD (Unified Video Decoder) supporting H.264, VC-1, MPEG-2 decoding
- Audio decoding (for HDMI)
- BIOS Flash memory
- Software Support
- Windows 7/XP
- Linux
- VxWorks
- INTEGRITY
- Conduction and Air-Cooled Versions
- Vibration and Shock Resistant