AirClean Systems Ductless Class 1 Mail Handling Workstation MailSafe™ AC648MS

Description
The MailSafe™ is designed for safely handling and opening small packages by protecting the operator from exposure to airborne pathogens. The MailSafe uses proven HEPA technology for capturing potentially harmful toxins. All MailSafe workstations are leak tested and certified, at our factory, with a 0.2 to 0.5 micron aerosol and scanned for bypass. Units carry certification results for future verification. The main chamber of MailSafe is constructed from durable polycarbonate that allows complete 360 degree visibility. The overlapping sash, a critical design safety feature, prevents airborne contaminates from escaping the workstation in the event an unknown substance is found. Standard Features HEPA filtration for capture of particulate to 0.3 microns in size Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Lab event timer Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed
Request a Quote
Description
The MailSafe™ is designed for safely handling and opening small packages by protecting the operator from exposure to airborne pathogens. The MailSafe uses proven HEPA technology for capturing potentially harmful toxins. All MailSafe workstations are leak tested and certified, at our factory, with a 0.2 to 0.5 micron aerosol and scanned for bypass. Units carry certification results for future verification. The main chamber of MailSafe is constructed from durable polycarbonate that allows complete 360 degree visibility. The overlapping sash, a critical design safety feature, prevents airborne contaminates from escaping the workstation in the event an unknown substance is found. Standard Features HEPA filtration for capture of particulate to 0.3 microns in size Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Lab event timer Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC648MS - AirClean Systems
Creedmoor, NC, United States
Ductless Class 1 Mail Handling Workstation
MailSafe™ AC648MS
Ductless Class 1 Mail Handling Workstation MailSafe™ AC648MS
The MailSafe™ is designed for safely handling and opening small packages by protecting the operator from exposure to airborne pathogens. The MailSafe uses proven HEPA technology for capturing potentially harmful toxins. All MailSafe workstations are leak tested and certified, at our factory, with a 0.2 to 0.5 micron aerosol and scanned for bypass. Units carry certification results for future verification. The main chamber of MailSafe is constructed from durable polycarbonate that allows complete 360 degree visibility. The overlapping sash, a critical design safety feature, prevents airborne contaminates from escaping the workstation in the event an unknown substance is found. Standard Features HEPA filtration for capture of particulate to 0.3 microns in size Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Lab event timer Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed

The MailSafe™ is designed for safely handling and opening small packages by protecting the operator from exposure to airborne pathogens. The MailSafe uses proven HEPA technology for capturing potentially harmful toxins. All MailSafe workstations are leak tested and certified, at our factory, with a 0.2 to 0.5 micron aerosol and scanned for bypass. Units carry certification results for future verification. The main chamber of MailSafe is constructed from durable polycarbonate that allows complete 360 degree visibility. The overlapping sash, a critical design safety feature, prevents airborne contaminates from escaping the workstation in the event an unknown substance is found.

Standard Features

  • HEPA filtration for capture of particulate to 0.3 microns in size
  • Mini-helic gauge monitors filter life, indicating when to change HEPA filter
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Clear polycarbonate shell for 360° visibility
  • Lab event timer

Safety Features

  • Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier
  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number MailSafe™ AC648MS
Product Name Ductless Class 1 Mail Handling Workstation
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details