AirClean Systems Dead Air Box PCR Workstation AC624DB

Description
AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch disables the UV light when the sash is raised, preventing operator exposure. Seamless design and UV-reflective construction materials further ensure no harmful UV energy escapes the enclosure. PCR is a registered trademark of Hoffman-LaRoche Standard Features UV and fluorescent lights No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder UVTect™ microprocessor controller Digital UV light timer :01-59 minutes Lab event timer Access port for electrical cords Safety Features Polycarbonate and polypropylene design reflects UV energy Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Sash safety switch automatically turns off UV light and activates the blower when sash is raised Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Overlapping polycarbonate sash to prevent UV light exposure OPTIONS Sturdy cart/trolley with locking casters for mobility Hard surface disinfectant
Request a Quote
Description
AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch disables the UV light when the sash is raised, preventing operator exposure. Seamless design and UV-reflective construction materials further ensure no harmful UV energy escapes the enclosure. PCR is a registered trademark of Hoffman-LaRoche Standard Features UV and fluorescent lights No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder UVTect™ microprocessor controller Digital UV light timer :01-59 minutes Lab event timer Access port for electrical cords Safety Features Polycarbonate and polypropylene design reflects UV energy Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Sash safety switch automatically turns off UV light and activates the blower when sash is raised Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Overlapping polycarbonate sash to prevent UV light exposure OPTIONS Sturdy cart/trolley with locking casters for mobility Hard surface disinfectant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Creedmoor, NC, United States
Dead Air Box PCR Workstation
AC624DB
Dead Air Box PCR Workstation AC624DB
AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch disables the UV light when the sash is raised, preventing operator exposure. Seamless design and UV-reflective construction materials further ensure no harmful UV energy escapes the enclosure. PCR is a registered trademark of Hoffman-LaRoche Standard Features UV and fluorescent lights No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder UVTect™ microprocessor controller Digital UV light timer :01-59 minutes Lab event timer Access port for electrical cords Safety Features Polycarbonate and polypropylene design reflects UV energy Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Sash safety switch automatically turns off UV light and activates the blower when sash is raised Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Overlapping polycarbonate sash to prevent UV light exposure OPTIONS Sturdy cart/trolley with locking casters for mobility Hard surface disinfectant

AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch disables the UV light when the sash is raised, preventing operator exposure. Seamless design and UV-reflective construction materials further ensure no harmful UV energy escapes the enclosure.

PCR is a registered trademark of Hoffman-LaRoche

Standard Features

  • UV and fluorescent lights
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Seamless plastic design -no joints or gaps in construction
  • UV shelf with built-in pipettor holder
  • UVTect™ microprocessor controller
  • Digital UV light timer :01-59 minutes
  • Lab event timer
  • Access port for electrical cords

Safety Features

  • Polycarbonate and polypropylene design reflects UV energy
  • Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier
  • Sash safety switch automatically turns off UV light and activates the blower when sash is raised
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Shipped fully assembled
  • Overlapping polycarbonate sash to prevent UV light exposure

OPTIONS

  • Sturdy cart/trolley with locking casters for mobility
  • Hard surface disinfectant
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number AC624DB
Product Name Dead Air Box PCR Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details