AirClean Systems Vertical Laminar Flow Workstation AC632LF

Description
AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides clean, Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow workstations have been independently certified to meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Clear polycarbonate shell for 360° visibility Polypropylene construction for chemical resistance. The result: NO RUST Integral fluorescent lighting Available in standard height or tall version No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1 ISO 5 tested Real time monitoring of installed filtration bed
Request a Quote
Description
AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides clean, Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow workstations have been independently certified to meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Clear polycarbonate shell for 360° visibility Polypropylene construction for chemical resistance. The result: NO RUST Integral fluorescent lighting Available in standard height or tall version No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1 ISO 5 tested Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Creedmoor, NC, United States
Vertical Laminar Flow Workstation
AC632LF
Vertical Laminar Flow Workstation AC632LF
AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides clean, Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow workstations have been independently certified to meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Clear polycarbonate shell for 360° visibility Polypropylene construction for chemical resistance. The result: NO RUST Integral fluorescent lighting Available in standard height or tall version No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1 ISO 5 tested Real time monitoring of installed filtration bed

AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory.
The vertical laminar flow hood provides clean, Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow workstations have been independently certified to meet or exceed applicable clean bench standards.
What is laminar air flow?
Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction.

Standard Features

  • UVTect™ microprocessor controller
  • ISO 5 vertical laminar flow air
  • Clear polycarbonate shell for 360° visibility
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Integral fluorescent lighting
  • Available in standard height or tall version
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Shipped fully assembled
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
  • ISO 5 tested
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Workbenches and Workstations (Industrial)
Product Number AC632LF
Product Name Vertical Laminar Flow Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details