AirClean Systems Walk-In Free-Standing Ductless Enclosure AC10000WI

Description
PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges Standard Features Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications No ductwork required Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access AirSafe™ automatic safety controller Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring
Request a Quote
Description
PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges Standard Features Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications No ductwork required Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access AirSafe™ automatic safety controller Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Creedmoor, NC, United States
Walk-In Free-Standing Ductless Enclosure
AC10000WI
Walk-In Free-Standing Ductless Enclosure AC10000WI
PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges Standard Features Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications No ductwork required Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access AirSafe™ automatic safety controller Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring

PRODUCT DESCRIPTION

  • AirSafe automatic safety controller
  • Full and easy access for equipment loading, maintenance and cleaning
  • Thermally fused structural polypropylene construction with polycarbonate viewing panels
  • Large capacity filtration bed for wide variety application challenges

Standard Features

  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Integral vapor-proof fluorescent lighting
  • Large capacity filtration bed to handle a wide variety of applications
  • No ductwork required
  • Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Encloses equipment while retaining full operator access
  • AirSafe™ automatic safety controller
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Low airflow alarm warns the user both visually and audibly
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Electronic gas detection for real-time gas phase filter monitoring
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number AC10000WI
Product Name Walk-In Free-Standing Ductless Enclosure
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details