AirClean Systems Ductless Endoscopy Workstation AC648C

Description
The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope reprocessing, while additionally monitoring airflow and filter conditions. Multiple sizes and a small footprint allow this product to fit on virtually any countertop. Features AirSafe automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Lab event timer Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Meets AAMI/ANSI ST 58 standard Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Low airflow alarm warns the user both visually and audibly Options Sturdy cart/trolley with locking casters for mobility Fluorescent lighting optional on all 32" width workstations; standard on 48" workstations GlutAway™ waste pump for transferring disinfectant and rinse water to waste Soaking pans with lid Hard surface disinfectant
Request a Quote
Description
The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope reprocessing, while additionally monitoring airflow and filter conditions. Multiple sizes and a small footprint allow this product to fit on virtually any countertop. Features AirSafe automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Lab event timer Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Meets AAMI/ANSI ST 58 standard Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Low airflow alarm warns the user both visually and audibly Options Sturdy cart/trolley with locking casters for mobility Fluorescent lighting optional on all 32" width workstations; standard on 48" workstations GlutAway™ waste pump for transferring disinfectant and rinse water to waste Soaking pans with lid Hard surface disinfectant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ductless Endoscopy Workstation - AC648C - AirClean Systems
Creedmoor, NC, United States
Ductless Endoscopy Workstation
AC648C
Ductless Endoscopy Workstation AC648C
The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope reprocessing, while additionally monitoring airflow and filter conditions. Multiple sizes and a small footprint allow this product to fit on virtually any countertop. Features AirSafe automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Extremely quiet operation < 49dBA Lab event timer Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Meets AAMI/ANSI ST 58 standard Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Low airflow alarm warns the user both visually and audibly Options Sturdy cart/trolley with locking casters for mobility Fluorescent lighting optional on all 32" width workstations; standard on 48" workstations GlutAway™ waste pump for transferring disinfectant and rinse water to waste Soaking pans with lid Hard surface disinfectant

The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope reprocessing, while additionally monitoring airflow and filter conditions. Multiple sizes and a small footprint allow this product to fit on virtually any countertop.

Features

  • AirSafe automatic safety controller
  • Integral base with deep spill lip
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Extremely quiet operation < 49dBA
  • Lab event timer
  • Gas phase bonded carbon filtration

Benefits

  • Filter safety lockout to ensure correct filter replacement
  • Meets OSHA and JCAHO regulatory requirements
  • Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
  • Electronic gas detection for real-time gas phase filter monitoring
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Meets AAMI/ANSI ST 58 standard
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Low airflow alarm warns the user both visually and audibly

Options

  • Sturdy cart/trolley with locking casters for mobility
  • Fluorescent lighting optional on all 32" width workstations; standard on 48" workstations
  • GlutAway™ waste pump for transferring disinfectant and rinse water to waste
  • Soaking pans with lid
  • Hard surface disinfectant
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Medical Equipment and Supplies
Product Number AC648C
Product Name Ductless Endoscopy Workstation
Unlock Full Specs
to access all available technical data

Similar Products