AirClean Systems Filtered Cyanoacrylate Fuming Chamber CyanoSafe™ CAS60T

Description
The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber. Features No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Built-in solid state gas detection Lab event timer Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card AirSafe Cyano Automatic Safety Controller Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed
Request a Quote
Description
The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber. Features No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Built-in solid state gas detection Lab event timer Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card AirSafe Cyano Automatic Safety Controller Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Creedmoor, NC, United States
Filtered Cyanoacrylate Fuming Chamber
CyanoSafe™ CAS60T
Filtered Cyanoacrylate Fuming Chamber CyanoSafe™ CAS60T
The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber. Features No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Built-in solid state gas detection Lab event timer Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card AirSafe Cyano Automatic Safety Controller Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed

The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on most nonporous surfaces, while eliminating exposure to hazardous cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the chamber.

Features

  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Integral vapor-proof fluorescent lighting
  • Built-in solid state gas detection
  • Lab event timer
  • Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
  • Cyanoacrylate accelerator with automatic temperature shut-off
  • Automated processing time of up to 59 minutes
  • Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
  • Hanging rods and clips
  • Control clip provided for hanging test print card
  • AirSafe Cyano Automatic Safety Controller

Benefits

  • Filter safety lockout to ensure correct filter replacement
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Medical Equipment and Supplies
Product Number CyanoSafe™ CAS60T
Product Name Filtered Cyanoacrylate Fuming Chamber
Unlock Full Specs
to access all available technical data

Similar Products