AirClean Systems Evidence Drying Cabinet DrySafe™ ACEVD96A

Description
The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying. Features AirSafe automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Airflow automatically increases when doors are opened, preventing fumes from escaping Easily cleaned – no glues or resins inside the cabinet Automatic waste pump removes waste water up to 200 feet from cabinet Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Options Hard surface disinfectant
Request a Quote
Description
The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying. Features AirSafe automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Airflow automatically increases when doors are opened, preventing fumes from escaping Easily cleaned – no glues or resins inside the cabinet Automatic waste pump removes waste water up to 200 feet from cabinet Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Options Hard surface disinfectant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Creedmoor, NC, United States
Evidence Drying Cabinet
DrySafe™ ACEVD96A
Evidence Drying Cabinet DrySafe™ ACEVD96A
The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying. Features AirSafe automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Lab event timer HEPA filtration for capture of particulate to 0.3 microns in size Airflow automatically increases when doors are opened, preventing fumes from escaping Easily cleaned – no glues or resins inside the cabinet Automatic waste pump removes waste water up to 200 feet from cabinet Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Options Hard surface disinfectant

The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. The HEPA and bonded carbon filters protect the officer from harmful bacteria, viruses and putrid odors associated with evidence drying.

Features

  • AirSafe automatic safety controller
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Lab event timer
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • Airflow automatically increases when doors are opened, preventing fumes from escaping
  • Easily cleaned – no glues or resins inside the cabinet
  • Automatic waste pump removes waste water up to 200 feet from cabinet
  • Locking .375” Lexan® doors with safety clasps and tamper-resistant hardware
  • Gas phase bonded carbon filtration

Benefits

  • Filter safety lockout to ensure correct filter replacement
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas

Options

  • Hard surface disinfectant
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Medical Equipment and Supplies
Product Number DrySafe™ ACEVD96A
Product Name Evidence Drying Cabinet
Unlock Full Specs
to access all available technical data

Similar Products