AirClean Systems Datasheets for Medical Equipment and Supplies
Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| AirClean® Systems AC-DS-03 neutralization station is a semi-automated system for neutralizing high-level disinfectants such as glutaraldehyde and OPA, prior to disposal into facility drains. The large reservoir holds up to... | |
| AirClean® Systems ultrasound probe workstations are a convenient and safe way to soak endocavity ultrasound probes without exposing the technician to fumes from toxic disinfectants. Glutaraldehyde, OPA, Cidex®, Hydrogen Peroxide... | |
| Base cabinets, with a variety of shelving options, are available to suit each AirClean® Systems polypropylene fume hood. Constructed completely of polypropylene, these cabinets are ideal for storage of corrosive... | |
| Medi-Fect will eliminate 99.9% of bacteria in 15 seconds and disinfects in just 4 minutes. It is effective against a broad spectrum of pathogens, including HIV, Influenza Type A, MRSA,... | |
| Our white, epoxy-coated carts are constructed of 1.5″ tube stock 14-guage cold-rolled steel with locking casters. All carts feature a two-position moveable base bar for wheelchair or lab chair compatibility. | |
| Polypropylene sinks are light weight and easy to install. Polypropylene is an ideal material for minimizing corrosion problems due to it's excellent chemical resistance. A variety of standard sizes are... | |
| Solucide® is an EPA registered hard surface cleaner, disinfectant, and deodorizer. Solucide® is a broad-spectrum disinfectant spray that is effective in the presence of organic soil. Solucide® contains no alcohol... | |
| TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during... | |
| The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope... | |
| The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination. | |
| The Aldehyde Clean-Up Kit is compact and can be placed near the point of use as The Joint Commission Hazardous Material Plan requires. Each kit contains materials to effectively neutralize... | |
| The CleanShield Endoscope Storage Cabinet provides a proper storage environment for protecting delicate endoscopes from possible damage while minimizing environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely... | |
| The CleanShield Ultrasound Storage Cabinet is designed to effectively and securely store disinfected endocavity transducers and semi-critical devices by suspending each disinfected probe in a vertical position. This minimizes stress... | |
| The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on... | |
| The manual drum lift is design to accompany AirClean® Systems bulk handling enclosures. The drum lift allows individual operators to raise bulk containers into the PowderSafe Bulk Handling Enclosure during... | |
| The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most... | |
| The Mini DrySafe drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming “drying” air though pre-filtration and then filter the... | |
| The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter... | |
| This super absorbent pad effectively removes moisture from ultrasound probes without damaging or sticking to the ultrasound probe during the drying process. The QwikDry cloth is simple to use and... |