Air Innovations LLC Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system... | |
| Extremely hot and humid conditions in factories, warehouses and outdoor work environments can pose serious threats to industrial equipment operators. Forklift drivers and material movers are required to have the... | |
| HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can... | |
| Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry,... | |
| Manage a desk’s heating, cooling, lighting, and lift functionality with one solution. The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work... | |
| Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We’ve designed OEM custom climate... | |
| The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility... | |
| Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different... | |
| Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential,... | |
| When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental... | |
| Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction. | |
| Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of... | |
| Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one... | |
| Wine Guardian Pro specialty commercial & residential HVAC systems are the most versatile specialty cooling systems on the market. These specialty cooling systems are available in ducted & ducted split... | |
| Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers... |