PI (Physik Instrumente) L.P. Piezo Amplifier Module E-831

Description
Cost Effective Piezo Driver Up to 40 Channel Custom Configurable Versions Small Size Low Noise, High Stability Easy-to-Use Full Overcurrent, Short-Circuit and Temperature Protection Power-up/down Without Voltage Spikes
Request a Quote
Description
Cost Effective Piezo Driver Up to 40 Channel Custom Configurable Versions Small Size Low Noise, High Stability Easy-to-Use Full Overcurrent, Short-Circuit and Temperature Protection Power-up/down Without Voltage Spikes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Amplifier Module - E-831 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Amplifier Module
E-831
Piezo Amplifier Module E-831
Cost Effective Piezo Driver Up to 40 Channel Custom Configurable Versions Small Size Low Noise, High Stability Easy-to-Use Full Overcurrent, Short-Circuit and Temperature Protection Power-up/down Without Voltage Spikes
  • Cost Effective Piezo Driver
  • Up to 40 Channel Custom Configurable Versions
  • Small Size
  • Low Noise, High Stability
  • Easy-to-Use
  • Full Overcurrent, Short-Circuit and Temperature Protection
  • Power-up/down Without Voltage Spikes
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number E-831
Product Name Piezo Amplifier Module
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -2 to 12 volts
Maximum Peak Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power High Voltage Driver (1000 V) -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 12 volts
Output Voltage 10 to 1000 volts
View Details
Piezo Amplifier Module - E-503 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
High-Power Piezo Amplifier - E-617 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
PICA Piezo Driver / Amplifier - E-464 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 11 volts
Input Impedance 100 kohms
Output Voltage 0.0 to 1100 volts
View Details