Aerotech, Inc. Networked Panel-Mount Piezo Drive Ensemble QL

Description
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Single or multi-axis Position Synchronized Output (PSO) for real-time triggering of events Available with high-precision (to 20-bit) sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design option Configurable analog input (to 18-bit) for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasic™ using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, MATLAB®, EPICS, or TANGO OEM versions available The Ensemble QL/QLe™ panel-mount nanopositioning piezo drive family is designed for seamless use with the Ensemble family of drives and controllers. The QL/QLe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power, versatility, and affordability make the Ensemble QL/QLe drives ideal for applications ranging from the most demanding fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QL/QLe drives provide extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QL/QLe also offers high-speed positioning latching capability and single-axis (QL) or multi-axis (QLe) position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to data acquisition system triggering. Ensemble QL and QLe Specifications Feature QL250 QLe250 Package Type Panel-Mount Processor Dual-Core 456 MHz, Double-Precision, Floating Point DSP Power Supply 100-240 VAC; 50/60 Hz Voltage Output -30 to +150 V Sensor Type Capacitive Sensor Sensor Resolution 17-bit 20-bit Cont. Power Output 10 Watts Peak Current Output 250 mA Cont. Current Output 50 mA Digital Inputs (4) Optically Isolated, (2) High Speed, and (1) ESTOP Digital Outputs (4) Optically Isolated Analog Inputs Qty. 1, 16-bit ±10 V differential 2 Total, ±10 V Differential(1) 16-bit General Purpose, (1) 18-bit High-Resolution Configurable for External Feedback or External Command Input Analog Outputs Qty. 1, 16-bit ± 10 V Single-Ended 2 Total, ± 10 V Single-Ended(1) 16-bit General Purpose, (1) 20-bit High-Resolution Configurable for Position or Voltage Monitoring High-Speed Data Capture Yes (50 ns Latency) Thermal Stability Standard Enhanced Position Synchronized Output (PSO) Single-Axis Three-Axis Communication Interfaces 10/100 Base T Ethernet, USB 2.0 Servo Loop Update 20 kHz Programming Environment Multi-Tasking AeroBasic™ Weight 1.3 kg (2.8 lbs) 1.3 kg (2.8 lbs)
Datasheet
Description
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Single or multi-axis Position Synchronized Output (PSO) for real-time triggering of events Available with high-precision (to 20-bit) sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design option Configurable analog input (to 18-bit) for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasic™ using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, MATLAB®, EPICS, or TANGO OEM versions available The Ensemble QL/QLe™ panel-mount nanopositioning piezo drive family is designed for seamless use with the Ensemble family of drives and controllers. The QL/QLe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power, versatility, and affordability make the Ensemble QL/QLe drives ideal for applications ranging from the most demanding fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QL/QLe drives provide extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QL/QLe also offers high-speed positioning latching capability and single-axis (QL) or multi-axis (QLe) position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to data acquisition system triggering. Ensemble QL and QLe Specifications Feature QL250 QLe250 Package Type Panel-Mount Processor Dual-Core 456 MHz, Double-Precision, Floating Point DSP Power Supply 100-240 VAC; 50/60 Hz Voltage Output -30 to +150 V Sensor Type Capacitive Sensor Sensor Resolution 17-bit 20-bit Cont. Power Output 10 Watts Peak Current Output 250 mA Cont. Current Output 50 mA Digital Inputs (4) Optically Isolated, (2) High Speed, and (1) ESTOP Digital Outputs (4) Optically Isolated Analog Inputs Qty. 1, 16-bit ±10 V differential 2 Total, ±10 V Differential(1) 16-bit General Purpose, (1) 18-bit High-Resolution Configurable for External Feedback or External Command Input Analog Outputs Qty. 1, 16-bit ± 10 V Single-Ended 2 Total, ± 10 V Single-Ended(1) 16-bit General Purpose, (1) 20-bit High-Resolution Configurable for Position or Voltage Monitoring High-Speed Data Capture Yes (50 ns Latency) Thermal Stability Standard Enhanced Position Synchronized Output (PSO) Single-Axis Three-Axis Communication Interfaces 10/100 Base T Ethernet, USB 2.0 Servo Loop Update 20 kHz Programming Environment Multi-Tasking AeroBasic™ Weight 1.3 kg (2.8 lbs) 1.3 kg (2.8 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networked Panel-Mount Piezo Drive - Ensemble QL - Aerotech, Inc.
Pittsburgh, PA, USA
Networked Panel-Mount Piezo Drive
Ensemble QL
Networked Panel-Mount Piezo Drive Ensemble QL
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Single or multi-axis Position Synchronized Output (PSO) for real-time triggering of events Available with high-precision (to 20-bit) sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design option Configurable analog input (to 18-bit) for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasic™ using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, MATLAB®, EPICS, or TANGO OEM versions available The Ensemble QL/QLe™ panel-mount nanopositioning piezo drive family is designed for seamless use with the Ensemble family of drives and controllers. The QL/QLe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power, versatility, and affordability make the Ensemble QL/QLe drives ideal for applications ranging from the most demanding fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QL/QLe drives provide extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QL/QLe also offers high-speed positioning latching capability and single-axis (QL) or multi-axis (QLe) position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to data acquisition system triggering. Ensemble QL and QLe Specifications Feature QL250 QLe250 Package Type Panel-Mount Processor Dual-Core 456 MHz, Double-Precision, Floating Point DSP Power Supply 100-240 VAC; 50/60 Hz Voltage Output -30 to +150 V Sensor Type Capacitive Sensor Sensor Resolution 17-bit 20-bit Cont. Power Output 10 Watts Peak Current Output 250 mA Cont. Current Output 50 mA Digital Inputs (4) Optically Isolated, (2) High Speed, and (1) ESTOP Digital Outputs (4) Optically Isolated Analog Inputs Qty. 1, 16-bit ±10 V differential 2 Total, ±10 V Differential(1) 16-bit General Purpose, (1) 18-bit High-Resolution Configurable for External Feedback or External Command Input Analog Outputs Qty. 1, 16-bit ± 10 V Single-Ended 2 Total, ± 10 V Single-Ended(1) 16-bit General Purpose, (1) 20-bit High-Resolution Configurable for Position or Voltage Monitoring High-Speed Data Capture Yes (50 ns Latency) Thermal Stability Standard Enhanced Position Synchronized Output (PSO) Single-Axis Three-Axis Communication Interfaces 10/100 Base T Ethernet, USB 2.0 Servo Loop Update 20 kHz Programming Environment Multi-Tasking AeroBasic™ Weight 1.3 kg (2.8 lbs) 1.3 kg (2.8 lbs)

Design Features

  • Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages
  • Single or multi-axis Position Synchronized Output (PSO) for real-time triggering of events
  • Available with high-precision (to 20-bit) sensor resolution for capacitive sensor feedback
  • Thermally-stable feedback circuit design option
  • Configurable analog input (to 18-bit) for external feedback sensor integration or command generation
  • Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput
  • Ethernet and USB 2.0 communication interfaces
  • Advanced Windows®-based remote diagnostics, tuning, and programming interface software
  • Program in AeroBasic™ using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, MATLAB®, EPICS, or TANGO
  • OEM versions available

The Ensemble QL/QLe™ panel-mount nanopositioning piezo drive family is designed for seamless use with the Ensemble family of drives and controllers. The QL/QLe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power, versatility, and affordability make the Ensemble QL/QLe drives ideal for applications ranging from the most demanding fundamental scientific research to advanced OEM machine systems.

Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QL/QLe drives provide extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QL/QLe also offers high-speed positioning latching capability and single-axis (QL) or multi-axis (QLe) position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to data acquisition system triggering.

Ensemble QL and QLe Specifications

FeatureQL250QLe250
Package TypePanel-Mount
ProcessorDual-Core 456 MHz, Double-Precision, Floating Point DSP
Power Supply100-240 VAC; 50/60 Hz
Voltage Output-30 to +150 V
Sensor TypeCapacitive Sensor
Sensor Resolution17-bit20-bit
Cont. Power Output10 Watts
Peak Current Output250 mA
Cont. Current Output50 mA
Digital Inputs(4) Optically Isolated, (2) High Speed, and (1) ESTOP
Digital Outputs(4) Optically Isolated
Analog InputsQty. 1, 16-bit ±10 V differential2 Total, ±10 V Differential(1) 16-bit General Purpose, (1) 18-bit High-Resolution Configurable for External Feedback or External Command Input
Analog OutputsQty. 1, 16-bit ± 10 V Single-Ended2 Total, ± 10 V Single-Ended(1) 16-bit General Purpose, (1) 20-bit High-Resolution Configurable for Position or Voltage Monitoring
High-Speed Data CaptureYes (50 ns Latency)
Thermal StabilityStandardEnhanced
Position Synchronized Output (PSO)Single-AxisThree-Axis
Communication Interfaces10/100 Base T Ethernet, USB 2.0
Servo Loop Update20 kHz
Programming EnvironmentMulti-Tasking AeroBasic™
Weight1.3 kg (2.8 lbs)1.3 kg (2.8 lbs)
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number Ensemble QL
Product Name Networked Panel-Mount Piezo Drive
Input Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier / Controller - E-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Inline Charge Converters - 5812 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Number of Channels 3
Electrical Connector 10-32 Microdot Coaxial
View Details
High Power Piezo Driver - AL-300-PD-A - Amp-Line Corp.
Specs
Input Voltage Range 120 to 230 volts
Output Voltage 0.0 to 200 volts
DC / RMS Current 0.0 to 1500 milliamps
View Details
Desktop Piezo Drive - Ensemble QDe - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details