Aerotech, Inc. AOM360D Gimbal

Description
Design Features Continuous 360 degree rotation of both axes High axis positioning accuracy and repeatability Low axis wobble and orthogonality Direct-drive brushless servomotors High accuracy induction feedback Cog-free design for outstanding velocity stability Accommodates loads up to 500 mm diameter Vacuum-compatible versions available
Datasheet
Description
Design Features Continuous 360 degree rotation of both axes High axis positioning accuracy and repeatability Low axis wobble and orthogonality Direct-drive brushless servomotors High accuracy induction feedback Cog-free design for outstanding velocity stability Accommodates loads up to 500 mm diameter Vacuum-compatible versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOM360D Gimbal -  - Aerotech, Inc.
Pittsburgh, PA, USA
AOM360D Gimbal
AOM360D Gimbal
Design Features Continuous 360 degree rotation of both axes High axis positioning accuracy and repeatability Low axis wobble and orthogonality Direct-drive brushless servomotors High accuracy induction feedback Cog-free design for outstanding velocity stability Accommodates loads up to 500 mm diameter Vacuum-compatible versions available

Design Features

  • Continuous 360 degree rotation of both axes
  • High axis positioning accuracy and repeatability
  • Low axis wobble and orthogonality
  • Direct-drive brushless servomotors
  • High accuracy induction feedback
  • Cog-free design for outstanding velocity stability
  • Accommodates loads up to 500 mm diameter
  • Vacuum-compatible versions available
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Optical Mounts
Product Name AOM360D Gimbal
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 1.0 in., Standard Micrometers - VGM-1BM - Newport MKS
Specs
Mount Type Mirror Mount
Clear Aperture 21 mm (0.8268 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
AOM130 Optical Mount -  - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 591 mm (23.25 inch)
View Details