Aerotech, Inc. AOM130 Optical Mount

Description
Design Features 360 degree rotation in azimuth and elevation Excellent thermal and vibration stability Standard models 152.4 mm through 609.6 mm optic diameters Patented* sub-arc-second resolution drive Negligible backlash and creep Non-marring set screws on retaining clips Custom precision mounting designs are available for centering non-circular payloads
Datasheet
Description
Design Features 360 degree rotation in azimuth and elevation Excellent thermal and vibration stability Standard models 152.4 mm through 609.6 mm optic diameters Patented* sub-arc-second resolution drive Negligible backlash and creep Non-marring set screws on retaining clips Custom precision mounting designs are available for centering non-circular payloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOM130 Optical Mount -  - Aerotech, Inc.
Pittsburgh, PA, USA
AOM130 Optical Mount
AOM130 Optical Mount
Design Features 360 degree rotation in azimuth and elevation Excellent thermal and vibration stability Standard models 152.4 mm through 609.6 mm optic diameters Patented* sub-arc-second resolution drive Negligible backlash and creep Non-marring set screws on retaining clips Custom precision mounting designs are available for centering non-circular payloads

Design Features

  • 360 degree rotation in azimuth and elevation
  • Excellent thermal and vibration stability
  • Standard models 152.4 mm through 609.6 mm optic diameters
  • Patented* sub-arc-second resolution drive
  • Negligible backlash and creep
  • Non-marring set screws on retaining clips
  • Custom precision mounting designs are available for centering non-circular payloads
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Optical Mounts
Product Name AOM130 Optical Mount
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Flipper Optic Mount, 2.0 in. Optic Diameter, 8-32 - 9892 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Gear-Drive Motorized Optical Mount - AMG-GR - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 100 to 300 mm (3.94 to 11.81 inch)
View Details