Advantech Advantech 31.5" FHD Panel Mount Monitor VUE-2320-FD50PX-A1

Description
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function for PCAP touch model
Request a Quote Datasheet
Description
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function for PCAP touch model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 31.5
Cincinnati, OH, United States
Advantech 31.5" FHD Panel Mount Monitor
Advantech 31.5" FHD Panel Mount Monitor
Advantech 31.5" FHD Panel Mount Monitor 31.5" Wide Touch Panel Mount Monitor 31.5" active screen size (Square) Full-flat cover glass for extremely simple surface design Built-in multiple I/O interfaces for diverse media connectivity Front IP65 water-proof rating and IK07 high-level impact protection Support 10-point touch function for PCAP touch model

Advantech 31.5" FHD Panel Mount Monitor

  • 31.5" Wide Touch Panel Mount Monitor
  • 31.5" active screen size (Square)
  • Full-flat cover glass for extremely simple surface design
  • Built-in multiple I/O interfaces for diverse media connectivity
  • Front IP65 water-proof rating and IK07 high-level impact protection
  • Support 10-point touch function for PCAP touch model
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Name Advantech 31.5" FHD Panel Mount Monitor
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

32
Specs
Color Color
Input Types HDMI; VGA; HDMI , VGA, Display Port
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details