Advantech 32" FHD Signage Display, 350nits DSD-3032N-35FHA1E

Description
32" FHD Signage Display, 350nits High Resolution F-HD (1920 x 1080) Brightness : 350 nits Ultra-Wide Viewing Angle (178° ) Response time : 8ms power consumption 70 W Prolonged Life: 50,000hrs Speaker 10W x 2 Fanless design Optional Optical Touch with Multi Touch Support
Request a Quote Datasheet
Description
32" FHD Signage Display, 350nits High Resolution F-HD (1920 x 1080) Brightness : 350 nits Ultra-Wide Viewing Angle (178° ) Response time : 8ms power consumption 70 W Prolonged Life: 50,000hrs Speaker 10W x 2 Fanless design Optional Optical Touch with Multi Touch Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32
Cincinnati, OH, United States
32" FHD Signage Display, 350nits
DSD-3032N-35FHA1E
32" FHD Signage Display, 350nits DSD-3032N-35FHA1E
32" FHD Signage Display, 350nits High Resolution F-HD (1920 x 1080) Brightness : 350 nits Ultra-Wide Viewing Angle (178° ) Response time : 8ms power consumption 70 W Prolonged Life: 50,000hrs Speaker 10W x 2 Fanless design Optional Optical Touch with Multi Touch Support

32" FHD Signage Display, 350nits

  • High Resolution F-HD (1920 x 1080)
  • Brightness : 350 nits
  • Ultra-Wide Viewing Angle (178° )
  • Response time : 8ms
  • power consumption 70 W
  • Prolonged Life: 50,000hrs
  • Speaker 10W x 2
  • Fanless design
  • Optional Optical Touch with Multi Touch Support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number DSD-3032N-35FHA1E
Product Name 32" FHD Signage Display, 350nits
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
19
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
View Details