Advantech 15" 1024 x 768, VGA/DVI interface, Open Frame Monitor IDS-3115N-40XGA1E

Description
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet
Description
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor
IDS-3115N-40XGA1E
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor IDS-3115N-40XGA1E
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)

15" 1024 x 768, VGA/DVI interface, Open Frame Monitor

  • 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20~ 60° C operating temperature support
  • 5-wires resistive and projected capacitive touchscreen solution
  • Combo touch interface of RS-232 and USB
  • Dual signal interface with VGA and DVI
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3115N-40XGA1E
Product Name 15" 1024 x 768, VGA/DVI interface, Open Frame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121W-C2A-LFC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details