Advantech 7" Smart Vehicle Display RAM-MOUNT-07E

Description
7" Smart Vehicle Display 7” display with touchscreen supports both 480 x 234 & 800 x 480 resolutions for different LCD panels -30 to 70° C wide range temperature support Five user-defined function keys, 2 watt speaker, and USB host. Supports auto-adjust light sensor LCD backlight brightness control One cable connects with TREK-5xx series Wake up/power button on back for easy to wake up/power up; LCD backlight power button CE/FCC/e13 certified
Request a Quote Datasheet
Description
7" Smart Vehicle Display 7” display with touchscreen supports both 480 x 234 & 800 x 480 resolutions for different LCD panels -30 to 70° C wide range temperature support Five user-defined function keys, 2 watt speaker, and USB host. Supports auto-adjust light sensor LCD backlight brightness control One cable connects with TREK-5xx series Wake up/power button on back for easy to wake up/power up; LCD backlight power button CE/FCC/e13 certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" Smart Vehicle Display
RAM-MOUNT-07E
7" Smart Vehicle Display RAM-MOUNT-07E
7" Smart Vehicle Display 7” display with touchscreen supports both 480 x 234 & 800 x 480 resolutions for different LCD panels -30 to 70° C wide range temperature support Five user-defined function keys, 2 watt speaker, and USB host. Supports auto-adjust light sensor LCD backlight brightness control One cable connects with TREK-5xx series Wake up/power button on back for easy to wake up/power up; LCD backlight power button CE/FCC/e13 certified

7" Smart Vehicle Display

  • 7” display with touchscreen supports both 480 x 234 & 800 x 480 resolutions for different LCD panels
  • -30 to 70° C wide range temperature support
  • Five user-defined function keys, 2 watt speaker, and USB host.
  • Supports auto-adjust light sensor LCD backlight brightness control
  • One cable connects with TREK-5xx series
  • Wake up/power button on back for easy to wake up/power up; LCD backlight power button
  • CE/FCC/e13 certified
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number RAM-MOUNT-07E
Product Name 7" Smart Vehicle Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
21.5
Specs
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details