Advantech Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc VUE-2238-FD35PX-N0

Description
Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc 23.8" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating
Request a Quote Datasheet
Description
Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc 23.8" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 23.8
Cincinnati, OH, United States
Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc
Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc
Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc 23.8" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accessory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience Front IP65 Water-proof rating

Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc

  • 23.8" active screen size
  • Support 10-point touch function (PCAP)
  • Built-in Rich I/O interfaces for diverse connectivity
  • Easy to extend peripheral devices (box PC/camera...)
  • Applicable for active stylus pen as optional accessory
  • Adopt advanced touch IC with CS10V capability for noise defense
  • Reach high level impact protection (IK08) at center point
  • With AG treatment on screen for comfortable viewing experience
  • Front IP65 Water-proof rating
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Name Advantech 23.8" FHD Touch Panel Mount ,Power input 24Vdc
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
View Details