Advantech 19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3119N-35SXA1E

Description
19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 19" 1280 x 1024 SXGA panel with LED backlight for 20% power saving and environmental protection 0~ 45° C operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatement for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor applicatoin (optional)
Request a Quote Datasheet
Description
19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 19" 1280 x 1024 SXGA panel with LED backlight for 20% power saving and environmental protection 0~ 45° C operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatement for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor applicatoin (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
IDS-3119N-35SXA1E
19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3119N-35SXA1E
19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 19" 1280 x 1024 SXGA panel with LED backlight for 20% power saving and environmental protection 0~ 45° C operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatement for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor applicatoin (optional)

19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor

  • 19" 1280 x 1024 SXGA panel with LED backlight for 20% power saving and environmental protection
  • 0~ 45° C operating temperature support
  • 5-wires resistive touchscreen solution
  • Combo touch interface of RS-232 and USB
  • Dual signal interface with VGA and DVI
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatement for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor applicatoin (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3119N-35SXA1E
Product Name 19" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1280x800(WXGA)
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details