Advantech 12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface IDK-2112N-K2SVA2E

Description
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface 12.1” LCD supports 800 x 600 and 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio Superior sunlight readability LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet
Description
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface 12.1” LCD supports 800 x 600 and 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio Superior sunlight readability LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112N-K2SVA2E - Advantech
Cincinnati, OH, United States
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface
IDK-2112N-K2SVA2E
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface IDK-2112N-K2SVA2E
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface 12.1” LCD supports 800 x 600 and 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio Superior sunlight readability LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)

12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface

  • 12.1” LCD supports 800 x 600 and 1024 x 768 pixels
  • Ultra-high brightness of 1200cd/m2 with LED backlight
  • -20℃~+70℃ wide operating temperature support
  • High contrast ratio
  • Superior sunlight readability
  • LVDS signal interface
  • AR surface treatment (Optional)
  • Manually VR brightness control (Optional)
  • Auto-dimming solution with light sensor (Optional)
  • Optical bonding (Optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2112N-K2SVA2E
Product Name 12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
PAX-121 multimodal model is a versatile medical touch display with optional IP54 environmental protection. With touchscreen and cover glass options. - PAX-121G-C2A-LMC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
12.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
10.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1280x800(WXGA)
View Details