Advantech 8Kp60 HEVC Broadcast Video Encoder VEGA-6304

Description
The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304 equipped with user friendly application and interface so it allows users easy to capture and operate 8K encoding and streaming. 1-ch 8K Video input are supported to real time encoding at 10 bit colour depth with HDR support and 4:2:2 chroma subsampling. Aside from video compression, VEGA-6304 offers 22.2 audio channels acquisition by SDI interface. 8Kp60 HEVC real-time encode compact encoder platform I, P & B-frame, 4:2:2 sampling & 10-bit color 2SI & slice-mode encoding support 4-ch SDI-12G inputs with 22.2-ch audio support Intel i7-7700 CPU with DDR4-2400 16GB memory 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount
Request a Quote Datasheet
Description
The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304 equipped with user friendly application and interface so it allows users easy to capture and operate 8K encoding and streaming. 1-ch 8K Video input are supported to real time encoding at 10 bit colour depth with HDR support and 4:2:2 chroma subsampling. Aside from video compression, VEGA-6304 offers 22.2 audio channels acquisition by SDI interface. 8Kp60 HEVC real-time encode compact encoder platform I, P & B-frame, 4:2:2 sampling & 10-bit color 2SI & slice-mode encoding support 4-ch SDI-12G inputs with 22.2-ch audio support Intel i7-7700 CPU with DDR4-2400 16GB memory 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kp60 HEVC Broadcast Video Encoder - VEGA-6304 - Advantech
Cincinnati, OH, United States
8Kp60 HEVC Broadcast Video Encoder
VEGA-6304
8Kp60 HEVC Broadcast Video Encoder VEGA-6304
The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304 equipped with user friendly application and interface so it allows users easy to capture and operate 8K encoding and streaming. 1-ch 8K Video input are supported to real time encoding at 10 bit colour depth with HDR support and 4:2:2 chroma subsampling. Aside from video compression, VEGA-6304 offers 22.2 audio channels acquisition by SDI interface. 8Kp60 HEVC real-time encode compact encoder platform I, P & B-frame, 4:2:2 sampling & 10-bit color 2SI & slice-mode encoding support 4-ch SDI-12G inputs with 22.2-ch audio support Intel i7-7700 CPU with DDR4-2400 16GB memory 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount

The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304 equipped with user friendly application and interface so it allows users easy to capture and operate 8K encoding and streaming. 1-ch 8K Video input are supported to real time encoding at 10 bit colour depth with HDR support and 4:2:2 chroma subsampling. Aside from video compression, VEGA-6304 offers 22.2 audio channels acquisition by SDI interface.

  • 8Kp60 HEVC real-time encode compact encoder platform
  • I, P & B-frame, 4:2:2 sampling & 10-bit color
  • 2SI & slice-mode encoding support
  • 4-ch SDI-12G inputs with 22.2-ch audio support
  • Intel i7-7700 CPU with DDR4-2400 16GB memory
  • 2 x hot swappable SATA3 HDD storage bays
  • Portable size with flexibility for rack-mount
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Servers
Product Number VEGA-6304
Product Name 8Kp60 HEVC Broadcast Video Encoder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details
4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details
Medical Grade Video Streamer - AVAS-212 - Advantech
Specs
Control Interface RS232
Operating Temperature 104 to 32 F (40 to 0.0 C)
View Details