Advantech 4K HEVC Encoder Appliance VEGA-6301

Description
The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready Video over IP connections in addition to standard video connectivity HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60 Low power consumption Easy to use SDKs and remote web based configuration interface
Request a Quote Datasheet
Description
The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready Video over IP connections in addition to standard video connectivity HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60 Low power consumption Easy to use SDKs and remote web based configuration interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Cincinnati, OH, United States
4K HEVC Encoder Appliance
VEGA-6301
4K HEVC Encoder Appliance VEGA-6301
The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready Video over IP connections in addition to standard video connectivity HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60 Low power consumption Easy to use SDKs and remote web based configuration interface

The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications

  • Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities
  • 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space
  • Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0
  • UHD-ready Video over IP connections in addition to standard video connectivity
  • HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60
  • Low power consumption
  • Easy to use SDKs and remote web based configuration interface
Buy Now Datasheet
4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Cincinnati, OH, United States
4K HEVC Encoder Appliance
VEGA-6301
4K HEVC Encoder Appliance VEGA-6301
The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready Video over IP connections in addition to standard video connectivity HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60 Low power consumption Easy to use SDKs and remote web based configuration interface

The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications

  • Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities
  • 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space
  • Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0
  • UHD-ready Video over IP connections in addition to standard video connectivity
  • HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60
  • Low power consumption
  • Easy to use SDKs and remote web based configuration interface
Buy Now Datasheet
4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Cincinnati, OH, United States
4K HEVC Encoder Appliance
VEGA-6301
4K HEVC Encoder Appliance VEGA-6301
The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready Video over IP connections in addition to standard video connectivity HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60 Low power consumption Easy to use SDKs and remote web based configuration interface

The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC encoder, and a full capability Intel Core series processing host into a half rack-width, short depth enclosure. It allows users to capture and adapt live video at up to 4K/UHD resolution from SDI or HDMI feeds and then encode for streaming to content delivery or distribution networks by using the latest hardware HEVC compression technology. A software upgrade option can enable live Video over IP capture and playout, allowing users to support standards like SMPTE 2022-6, Sony IP Live Production System, and AIMS/VSF recommendations with the TICO mezzanine codec. Compressed video can be streamed over a redundant Gigabit Ethernet connection, or a USB connected wireless access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications

  • Compact Video Appliance with real-time HEVC 4Kp60 encoding capabilities
  • 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space
  • Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0
  • UHD-ready Video over IP connections in addition to standard video connectivity
  • HEVC Encoder supports high quality 10bit 4:2:2 modes @ 4Kp60 or 4 x 1080p60
  • Low power consumption
  • Easy to use SDKs and remote web based configuration interface
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Servers
Product Number VEGA-6301
Product Name 4K HEVC Encoder Appliance
Video Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details
Medical Grade Video Streamer - AVAS-212 - Advantech
Specs
Control Interface RS232
Operating Temperature 104 to 32 F (40 to 0.0 C)
View Details