Advantech 8Kp60 HEVC Video Decoder VEGA-8300D

Description
The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K 4:2:0 format over 4 x DisplayPort outputs. 8Kp60 HEVC 85Mbps real-time decoder platform 4:2:0 chroma & 10-bit color 4 x DP ports outputs with 22.2-ch audio support Live input via HLS or RTP streaming protocols across IP Decode from local file option 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount
Request a Quote Datasheet
Description
The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K 4:2:0 format over 4 x DisplayPort outputs. 8Kp60 HEVC 85Mbps real-time decoder platform 4:2:0 chroma & 10-bit color 4 x DP ports outputs with 22.2-ch audio support Live input via HLS or RTP streaming protocols across IP Decode from local file option 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kp60 HEVC Video Decoder - VEGA-8300D - Advantech
Cincinnati, OH, United States
8Kp60 HEVC Video Decoder
VEGA-8300D
8Kp60 HEVC Video Decoder VEGA-8300D
The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K 4:2:0 format over 4 x DisplayPort outputs. 8Kp60 HEVC 85Mbps real-time decoder platform 4:2:0 chroma & 10-bit color 4 x DP ports outputs with 22.2-ch audio support Live input via HLS or RTP streaming protocols across IP Decode from local file option 2 x hot swappable SATA3 HDD storage bays Portable size with flexibility for rack-mount

The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K 4:2:0 format over 4 x DisplayPort outputs.

  • 8Kp60 HEVC 85Mbps real-time decoder platform
  • 4:2:0 chroma & 10-bit color
  • 4 x DP ports outputs with 22.2-ch audio support
  • Live input via HLS or RTP streaming protocols across IP
  • Decode from local file option
  • 2 x hot swappable SATA3 HDD storage bays
  • Portable size with flexibility for rack-mount
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Servers
Product Number VEGA-8300D
Product Name 8Kp60 HEVC Video Decoder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Video Streamer - AVAS-212 - Advantech
Specs
Control Interface RS232
Operating Temperature 104 to 32 F (40 to 0.0 C)
View Details
1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details