Advantech 4K HEVC Encoding & Streaming Appliance VEGA-6300

Description
The concept of local and personal broadcasting is proliferating, driven by web-accessible or OTT service providers such as Facebook, YouTube & Twitch. In addition to personal streaming from cellphones, many sports and music events and activities are being pushed to online media and this requires a more professional-grade solution, capable of handling industry standard SDI interfaces. Inevitably, the demand for 4K will invade this segment too, and providing a stable, high quality live video stream product becomes the key to this industry. This is where the VEGA-6300 can help. Based on renowned Ambarella technology, the VEGA-6300 is a small, lightweight, low power video processing engine featuring a range of HEVC and H.264 encoding features. It allows users to capture live video up to 4K/UHD resolution from SDI feeds or from an HDMI 2.0 input, encode for efficient transmission using the latest hardware HEVC compression technology, and then transmit to end users or content delivery networks across an Ethernet or wireless network (using USB network access “dongles”). The unit can create multiple output streams from a single video input and encode each using different codecs with different parameters. VEGA-6300 offers a friendly user interface across HTTP, and can be remotely controlled using a CGI-style API. The software package also implements the streaming protocols used by of most of the CDNs, making it straightforward for a user to can upload the video stream to a network. For more solutions, please visit Video Solutions Networks & Communications 4Kp60 audio/video capture (4 x SDI-3G or 1 x 12G inputs or HDMI 2.0 input) Real time 4K HEVC Main8 encode up to 30fps Real time 4K H.264 8 bit encode up to 60fps Streaming output via Gigabit Ethernet or USB HDMI 2.0 output for local console Light weight, small size & low power consumption Easy to use SDK and remote management interfaces
Request a Quote Datasheet
Description
The concept of local and personal broadcasting is proliferating, driven by web-accessible or OTT service providers such as Facebook, YouTube & Twitch. In addition to personal streaming from cellphones, many sports and music events and activities are being pushed to online media and this requires a more professional-grade solution, capable of handling industry standard SDI interfaces. Inevitably, the demand for 4K will invade this segment too, and providing a stable, high quality live video stream product becomes the key to this industry. This is where the VEGA-6300 can help. Based on renowned Ambarella technology, the VEGA-6300 is a small, lightweight, low power video processing engine featuring a range of HEVC and H.264 encoding features. It allows users to capture live video up to 4K/UHD resolution from SDI feeds or from an HDMI 2.0 input, encode for efficient transmission using the latest hardware HEVC compression technology, and then transmit to end users or content delivery networks across an Ethernet or wireless network (using USB network access “dongles”). The unit can create multiple output streams from a single video input and encode each using different codecs with different parameters. VEGA-6300 offers a friendly user interface across HTTP, and can be remotely controlled using a CGI-style API. The software package also implements the streaming protocols used by of most of the CDNs, making it straightforward for a user to can upload the video stream to a network. For more solutions, please visit Video Solutions Networks & Communications 4Kp60 audio/video capture (4 x SDI-3G or 1 x 12G inputs or HDMI 2.0 input) Real time 4K HEVC Main8 encode up to 30fps Real time 4K H.264 8 bit encode up to 60fps Streaming output via Gigabit Ethernet or USB HDMI 2.0 output for local console Light weight, small size & low power consumption Easy to use SDK and remote management interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K HEVC Encoding & Streaming Appliance - VEGA-6300 - Advantech
Cincinnati, OH, United States
4K HEVC Encoding & Streaming Appliance
VEGA-6300
4K HEVC Encoding & Streaming Appliance VEGA-6300
The concept of local and personal broadcasting is proliferating, driven by web-accessible or OTT service providers such as Facebook, YouTube & Twitch. In addition to personal streaming from cellphones, many sports and music events and activities are being pushed to online media and this requires a more professional-grade solution, capable of handling industry standard SDI interfaces. Inevitably, the demand for 4K will invade this segment too, and providing a stable, high quality live video stream product becomes the key to this industry. This is where the VEGA-6300 can help. Based on renowned Ambarella technology, the VEGA-6300 is a small, lightweight, low power video processing engine featuring a range of HEVC and H.264 encoding features. It allows users to capture live video up to 4K/UHD resolution from SDI feeds or from an HDMI 2.0 input, encode for efficient transmission using the latest hardware HEVC compression technology, and then transmit to end users or content delivery networks across an Ethernet or wireless network (using USB network access “dongles”). The unit can create multiple output streams from a single video input and encode each using different codecs with different parameters. VEGA-6300 offers a friendly user interface across HTTP, and can be remotely controlled using a CGI-style API. The software package also implements the streaming protocols used by of most of the CDNs, making it straightforward for a user to can upload the video stream to a network. For more solutions, please visit Video Solutions Networks & Communications 4Kp60 audio/video capture (4 x SDI-3G or 1 x 12G inputs or HDMI 2.0 input) Real time 4K HEVC Main8 encode up to 30fps Real time 4K H.264 8 bit encode up to 60fps Streaming output via Gigabit Ethernet or USB HDMI 2.0 output for local console Light weight, small size & low power consumption Easy to use SDK and remote management interfaces

The concept of local and personal broadcasting is proliferating, driven by web-accessible or OTT service providers such as Facebook, YouTube & Twitch. In addition to personal streaming from cellphones, many sports and music events and activities are being pushed to online media and this requires a more professional-grade solution, capable of handling industry standard SDI interfaces. Inevitably, the demand for 4K will invade this segment too, and providing a stable, high quality live video stream product becomes the key to this industry. This is where the VEGA-6300 can help. Based on renowned Ambarella technology, the VEGA-6300 is a small, lightweight, low power video processing engine featuring a range of HEVC and H.264 encoding features. It allows users to capture live video up to 4K/UHD resolution from SDI feeds or from an HDMI 2.0 input, encode for efficient transmission using the latest hardware HEVC compression technology, and then transmit to end users or content delivery networks across an Ethernet or wireless network (using USB network access “dongles”). The unit can create multiple output streams from a single video input and encode each using different codecs with different parameters. VEGA-6300 offers a friendly user interface across HTTP, and can be remotely controlled using a CGI-style API. The software package also implements the streaming protocols used by of most of the CDNs, making it straightforward for a user to can upload the video stream to a network. For more solutions, please visit Video Solutions Networks & Communications

  • 4Kp60 audio/video capture (4 x SDI-3G or 1 x 12G inputs or HDMI 2.0 input)
  • Real time 4K HEVC Main8 encode up to 30fps
  • Real time 4K H.264 8 bit encode up to 60fps
  • Streaming output via Gigabit Ethernet or USB
  • HDMI 2.0 output for local console
  • Light weight, small size & low power consumption
  • Easy to use SDK and remote management interfaces
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Servers
Product Number VEGA-6300
Product Name 4K HEVC Encoding & Streaming Appliance
Unlock Full Specs
to access all available technical data

Similar Products

4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details
Medical Grade Video Streamer - AVAS-212 - Advantech
Specs
Control Interface RS232
Operating Temperature 104 to 32 F (40 to 0.0 C)
View Details